Adapter Coaxial Connector SMA Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm
RF Adapters - Between Series 7/16 Jack to SMA PLG Adapter, Low PIM
ADAPTER, COAXIAL, 7/16 JACK-SMA PLUG; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242266 | ACX2137-ND | 242266 | 55W5586 |
| Product Name | 7/16 Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, 7/16 Jack-Sma Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | 7-16 Connector; SMA | SMA | SMA |