Amphenol Corporation N-Type Connector 242265

Description
N-Type Jack to SMA Plug
Request a Quote Datasheet
Description
N-Type Jack to SMA Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 242265 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242265
N-Type Connector 242265
N-Type Jack to SMA Plug

N-Type Jack to SMA Plug

Buy Now
Coaxial Connector (RF) Adapters - ACX2133-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2133-ND
Coaxial Connector (RF) Adapters ACX2133-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter, Coaxial, N Jack-Sma Plug; Convert From Coax Type Amphenol Rf - 55W5585 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, N Jack-Sma Plug; Convert From Coax Type Amphenol Rf
55W5585
Adapter, Coaxial, N Jack-Sma Plug; Convert From Coax Type Amphenol Rf 55W5585
ADAPTER, COAXIAL, N JACK-SMA PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, N JACK-SMA PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242265 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242265
RF Adapters - Between Series 242265
RF Adapters - Between Series N Jack to SMA Plug Adapter, Low PIM

RF Adapters - Between Series N Jack to SMA Plug Adapter, Low PIM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 242265 ACX2133-ND 55W5585 242265
Product Name N-Type Connector Coaxial Connector (RF) Adapters Adapter, Coaxial, N Jack-Sma Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type SMA; Type N SMA SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details