Adapter Coaxial Connector QMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
RF Adapters - Between Series QMA Jack to SMA Plug Adapter
ADAPTER, COAXIAL, QMA JACK-SMA PLUG, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2251-ND | 242263 | 88W4271 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, Qma Jack-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | QMA; SMA | QMA; SMA | QMA; SMA |