Amphenol Corporation Coaxial Connector (RF) Adapters 242262

Description
Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2250-ND
Coaxial Connector (RF) Adapters ACX2250-ND
Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter, Coaxial, Qma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 88W4270 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Qma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
88W4270
Adapter, Coaxial, Qma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 88W4270
ADAPTER, COAXIAL, QMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, QMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242262 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242262
RF Adapters - Between Series 242262
RF Adapters - Between Series QMA Jack to SMA Jack Adapter

RF Adapters - Between Series QMA Jack to SMA Jack Adapter

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX2250-ND 88W4270 242262
Product Name Coaxial Connector (RF) Adapters Adapter, Coaxial, Qma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type QMA; SMA QMA; SMA QMA; SMA
Unlock Full Specs
to access all available technical data