Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series QMA Plug to SMA Jack Adapter
ADAPTER, COAXIAL, QMA PLUG-SMA JACK, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242261 | ACX2249-ND | 242261 | 88W4269 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, Qma Plug-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | QMA; SMA | QMA; SMA | QMA; SMA |