Adapter Coaxial Connector QMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
ADAPTER, COAXIAL, QMA PLUG-SMA PLUG, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series QMA Plug to SMA Plug Adapter
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2248-ND | 88W4268 | 242260 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter, Coaxial, Qma Plug-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | QMA; SMA | QMA; SMA | QMA; SMA |