Adapter Coaxial Connector BNC Plug, Male Pin To 1.0/2.3 Jack, Female Socket 75Ohm
1.0/2.3 DIN JACK-BNC PLUG ADAPTER 75 OHM; Convert From Coax Type:1.0 / 2.3 DIN; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series 1.0/2.3 DIN Jack to BNC Plug Adapter
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1788-ND | 23T0423 | 242231-75 |
| Product Name | Coaxial Connector (RF) Adapters | 1.0/2.3 Din Jack-Bnc Plug Adapter 75 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | 1.0 / 2.3 Connector; BNC | 1.0 / 2.3 Connector; BNC |