Adapter Coaxial Connector BNC Jack, Female Socket To 1.0/2.3 Jack, Female Socket 75Ohm
RF Adapters - Between Series 1.0/2.3 DIN Jack to BNC Jack Adapter
1.0/2.3 DIN JACK-BNC JACK ADAPTER ; Convert From Coax Type:1.0 / 2.3 DIN; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1787-ND | 242229-75 | 23T0422 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | 1.0/2.3 Din Jack-Bnc Jack Adapter ; Convert From Coax Type Amphenol Rf |
| Connector Type | 1.0 / 2.3 Connector; BNC | 1.0 / 2.3 Connector; BNC |