Amphenol RF Coaxial Connector (RF) Adapters 242228

Description
Adapter Coaxial Connector SMC Plug, Female Socket To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMC Plug, Female Socket To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2173-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2173-ND
Coaxial Connector (RF) Adapters ACX2173-ND
Adapter Coaxial Connector SMC Plug, Female Socket To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMC Plug, Female Socket To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
SMB Connector - 242228 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
242228
SMB Connector 242228
SMB Plug to SMC Plug

SMB Plug to SMC Plug

Buy Now
Smb Plug To Smc Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf - 88X0157 - Newark, An Avnet Company
Chicago, IL, United States
Smb Plug To Smc Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
88X0157
Smb Plug To Smc Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf 88X0157
SMB Plug to SMC Plug Adapter 50 Ohm Straight / Individual Bag

SMB Plug to SMC Plug Adapter 50 Ohm Straight / Individual Bag

Supplier's Site
RF Adapters - Between Series - 242228 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242228
RF Adapters - Between Series 242228
RF Adapters - Between Series AdapterSMB JacktoSMCPlug

RF Adapters - Between Series AdapterSMB JacktoSMCPlug

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX2173-ND 242228 88X0157 242228
Product Name Coaxial Connector (RF) Adapters SMB Connector Smb Plug To Smc Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf RF Adapters - Between Series
Connector Type SMB; SMC SMB; SMC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 8194279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details