Amphenol Corporation Coaxial Connector (RF) Adapters 242224

Description
Adapter Coaxial Connector SMB Jack, Male Pin To F Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMB Jack, Male Pin To F Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2244-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2244-ND
Coaxial Connector (RF) Adapters ACX2244-ND
Adapter Coaxial Connector SMB Jack, Male Pin To F Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMB Jack, Male Pin To F Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 242224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242224
RF Adapters - Between Series 242224
RF Adapters - Between Series F JACK TO SMB JACK ADAPTER

RF Adapters - Between Series F JACK TO SMB JACK ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, Smb Jack-F Jack; Convert From Coax Type Amphenol Rf - 89K7040 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Smb Jack-F Jack; Convert From Coax Type Amphenol Rf
89K7040
Rf/coaxial Adapter, Smb Jack-F Jack; Convert From Coax Type Amphenol Rf 89K7040
RF/COAXIAL ADAPTER, SMB JACK-F JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMB JACK-F JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2244-ND 242224 89K7040
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter, Smb Jack-F Jack; Convert From Coax Type Amphenol Rf
Connector Type SMA; SMB; Type F SMB; Type F SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details