Amphenol RF Coaxial Connector (RF) Adapters 242222

Description
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2163-ND
Coaxial Connector (RF) Adapters ACX2163-ND
Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
N-Type Connector - 242222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242222
N-Type Connector 242222
N-Type Jack to TNC Jack

N-Type Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
242222
Connectors 242222
RF Connector

RF Connector

Buy Now
Connectors - 242222 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
242222
Connectors 242222
Connectors

Connectors

Buy Now
RF Adapters - Between Series - 242222 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242222
RF Adapters - Between Series 242222
RF Adapters - Between Series N JACK TO TNC JACK PANEL MOUNT ADPTR

RF Adapters - Between Series N JACK TO TNC JACK PANEL MOUNT ADPTR

Buy Now Datasheet
N-Type Jack To Tnc Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag Amphenol Rf - 89K7038 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Jack To Tnc Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag Amphenol Rf
89K7038
N-Type Jack To Tnc Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag Amphenol Rf 89K7038
N-Type Jack to TNC Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag

N-Type Jack to TNC Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX2163-ND 242222 242222 242222 89K7038
Product Name Coaxial Connector (RF) Adapters N-Type Connector Connectors RF Adapters - Between Series N-Type Jack To Tnc Jack Adapter 50 Ohm Straight 4-Hole Flange / Individual Bag Amphenol Rf
Connector Type TNC; Type N TNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCT-MG-A500-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coax Connectors - 1059566-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
5 suppliers