Adapter Coaxial Connector SMA Plug, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-AMC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO AMC/ U.FL JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242212 | ACX1389-ND | 89K7033 | 242212 |
| Product Name | AMC Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Plug-Amc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA | SMA | SMA |