Amphenol Corporation Coaxial Connector (RF) Adapters 242208

Description
Adapter Coaxial Connector MCX Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector MCX Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2165-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2165-ND
Coaxial Connector (RF) Adapters ACX2165-ND
Adapter Coaxial Connector MCX Jack, Female Socket To TNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector MCX Jack, Female Socket To TNC Plug, Male Pin 50Ohm

Buy Now Datasheet
MCX Connector - 242208 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
242208
MCX Connector 242208
MCX Jack to TNC Plug

MCX Jack to TNC Plug

Buy Now
Rf/coaxial Adapter, Tnc Plug-Mcx Jack; Convert From Coax Type Amphenol Rf - 09J8794 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Plug-Mcx Jack; Convert From Coax Type Amphenol Rf
09J8794
Rf/coaxial Adapter, Tnc Plug-Mcx Jack; Convert From Coax Type Amphenol Rf 09J8794
RF/COAXIAL ADAPTER, TNC PLUG-MCX JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC PLUG-MCX JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242208
RF Adapters - Between Series 242208
RF Adapters - Between Series TNC PLUG TO MCX JACK ADAPTER

RF Adapters - Between Series TNC PLUG TO MCX JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX2165-ND 242208 09J8794 242208
Product Name Coaxial Connector (RF) Adapters MCX Connector Rf/coaxial Adapter, Tnc Plug-Mcx Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type MCX; TNC MCX; TNC MCX; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 11.000 GHz
View Details
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers