Adapter Coaxial Connector SMA Plug, Male Pin To 1.0/2.3 Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA PLUG TO 1.0/2.3 JACK ADAPTER
RF/COAXIAL ADAPTER SMA PLUG-1.0/2.3 JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2156-ND | 242207 | 09J8793 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter Sma Plug-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | 1.0 / 2.3 Connector; SMA | SMA | 1.0 / 2.3 Connector; SMA |