Adapter Coaxial Connector BNC Plug, Male Pin To MCX Plug, Male Pin 50Ohm
RF/COAXIAL ADAPTER, BNC PLUG-MCX PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC PLUG TO MCX PLUG ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2241-ND | 242205 | 73J7936 | 242205 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Rf/coaxial Adapter, Bnc Plug-Mcx Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC; MCX | BNC; MCX | BNC; MCX |