Adapter Coaxial Connector BNC Jack, Female Socket To MCX Plug, Male Pin 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF Adapters - Between Series BNC JACK TO MCX PLUG ADAPTER
RF/COAXIAL ADAPTER, BNC JACK-MCX PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242204 | ACX2049-ND | 70032024 | 242204 | 73J7935 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,bnc jack to mcx plug | RF Adapters - Between Series | Rf/coaxial Adapter, Bnc Jack-Mcx Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; MCX | BNC; MCX | BNC; MCX |