Adapter Coaxial Connector SMB Plug, Female Socket To SMC Jack, Male Pin 50Ohm
RF/COAXIAL ADAPTER, SMB PLUG-SMC JACK; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:SMC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMB PLUG TO SMC JACK ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2172-ND | 242202 | 09J8792 | 242202 |
| Product Name | Coaxial Connector (RF) Adapters | SMB Connector | Rf/coaxial Adapter, Smb Plug-Smc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA; SMB; SMC | SMB; SMC | SMB; SMC |