Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
AMC Jack to SMA Jack Adapter 50 Ohm Stra
RF Adapters - Between Series AdaptAMCJackSMAJack Bulkhead, 50 Ohms
RF ADAPTER, SMA JACK-U.FL PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:U.FL; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2148-ND | 2478738 | 242201 | 89K7031 |
| Product Name | Coaxial Connector (RF) Adapters | Coaxial Adapters | RF Adapters - Between Series | Rf Adapter, Sma Jack-U.fl Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | SMA |