Adapter Coaxial Connector SMA Plug, Male Pin To SSMB Jack, Male Pin 50Ohm
RF Adapters - Between Series SMA JACK TO SMB JACK ADAPTER
RF/COAXIAL ADAPTER, SMA PLUG-SSMB JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SSMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242200 | ACX2240-ND | 242200 | 09J8791 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Ssmb Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMB | SMA; SMB | SMA; SMB; SSMB |