Amphenol Corporation Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf 242199

Description
RF/COAXIAL ADAPTER, BNC JACK-F PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, BNC JACK-F PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf - 09J8790 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf
09J8790
Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf 09J8790
RF/COAXIAL ADAPTER, BNC JACK-F PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-F PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - Between Series - 242199 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242199
RF Adapters - Between Series 242199
RF Adapters - Between Series BNC JACK TO F PLUG ADAPTER 75 OHM

RF Adapters - Between Series BNC JACK TO F PLUG ADAPTER 75 OHM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 09J8790 242199
Product Name Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Connector (RF) Adapters - A34407-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details