Adapter Coaxial Connector SMB Jack, Male Pin To N Jack, Female Socket 50Ohm
RF Adapters - Between Series N JACK TO SMB JACK ADAPTER
RF/COAXIAL ADAPTER, N JACK-SMB JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1375-ND | 242198 | 242198 | 09J8789 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-Smb Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMB; Type N | SMB; Type N | SMB |