Amphenol Corporation Coaxial Adapter, Mini Uhf Jack-Tnc Plug; Convert From Coax Type Amphenol Rf 242197

Description
COAXIAL ADAPTER, MINI UHF JACK-TNC PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL ADAPTER, MINI UHF JACK-TNC PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, Mini Uhf Jack-Tnc Plug; Convert From Coax Type Amphenol Rf - 09J8788 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Adapter, Mini Uhf Jack-Tnc Plug; Convert From Coax Type Amphenol Rf
09J8788
Coaxial Adapter, Mini Uhf Jack-Tnc Plug; Convert From Coax Type Amphenol Rf 09J8788
COAXIAL ADAPTER, MINI UHF JACK-TNC PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

COAXIAL ADAPTER, MINI UHF JACK-TNC PLUG; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242197 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242197
RF Adapters - Between Series 242197
RF Adapters - Between Series BNC PLUG TO MINI UFG JACK, ADAPTER

RF Adapters - Between Series BNC PLUG TO MINI UFG JACK, ADAPTER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 09J8788 242197
Product Name Coaxial Adapter, Mini Uhf Jack-Tnc Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type Mini-UHF; TNC; UHF BNC; Mini-UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details
RF Connectors - 1057160-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details