Amphenol Corporation Coaxial Connector (RF) Adapters 242193

Description
Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1355-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1355-ND
Coaxial Connector (RF) Adapters ACX1355-ND
Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
SMA Connector - 242193 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
242193
SMA Connector 242193
SMA Jack to MMCX Plug

SMA Jack to MMCX Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242193
RF & Microwave 242193
RF

RF

Buy Now
RF Adapters - Between Series - 242193 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242193
RF Adapters - Between Series 242193
RF Adapters - Between Series SMA JACK-MMCX PLUG BULKHEAD ADAPTER

RF Adapters - Between Series SMA JACK-MMCX PLUG BULKHEAD ADAPTER

Buy Now Datasheet
Bulkhead Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf - 09J8787 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf
09J8787
Bulkhead Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf 09J8787
BULKHEAD ADAPTER, SMA JACK-MMCX JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK-MMCX JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1355-ND 242193 242193 09J8787
Product Name Coaxial Connector (RF) Adapters SMA Connector RF Adapters - Between Series Bulkhead Adapter, Sma Jack-Mmcx Jack; Convert From Coax Type Amphenol Rf
Connector Type MMCX; SMA MCX; MMCX; SMA MCX; MMCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052533-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details