Adapter Coaxial Connector U.FL (UMCC) Jack, Male Pin To RP-TNC Jack, Male Pin 50Ohm
RF Adapters - Between Series TNC BLKHD JACK-AMC U.FL JACK-REV POL
BULKHEAD ADAPTER, UFL JACK-TNC JACK; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1391-ND | 242192RP | 242192RP | 09J8786 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | RF Adapters - Between Series | Bulkhead Adapter, Ufl Jack-Tnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | TNC | TNC | TNC |