TNC BH JACK TO U.FL JACK ADAPTERS
Adapter Coaxial Connector TNC Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
RF Adapters - Between Series TNC BULKHEAD JACK TO AMC/U.FL JACK ADPTR
BULKHEAD ADAPTER, TNC JACK-UFL JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:U.FL; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:U.FL; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial; Product Range:-; Convert To:U.FL JackRoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 242192 | ACX1390-ND | 242192 | 09J8785 | 15AC5470 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Bulkhead Adapter, Tnc Jack-Ufl Jack; Convert From Coax Type Amphenol Rf | Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack |