Adapter Coaxial Connector SMA Plug, Male Pin To SSMA Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-SSMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SSMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO SMA JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 242189 | ACX2239-ND | 99H6426 | 242189 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Plug-Ssma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA | SMA; SSMA | SMA; SSMA |