Adapter Coaxial Connector BNC Plug, Male Pin To SMB Plug, Female Socket 50Ohm
RF/COAXIAL ADAPTER, BNC PLUG-SMB PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC PLUG TO SMB PLUG ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1388-ND | 242187 | 92C7332 | 242187 | 70032010 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Rf/coaxial Adapter, Bnc Plug-Smb Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,bnc plug to smb plug |
| Connector Type | BNC; SMB | BNC; SMB | BNC; SMB |