Adapter Coaxial Connector N Jack, Female Socket To SMB Jack, Male Pin 50Ohm
RF Adapters - Between Series N JACK TO SMB BLKHD JACK ADAPTER
BULKHEAD ADAPTER, N JACK-SMB JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242183 | ACX1376-ND | 242183 | 99H6425 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Bulkhead Adapter, N Jack-Smb Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMB; Type N | SMB; Type N | SMB |