Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Male Pin 50Ohm
RF Adapters - Between Series SMA JACK-SMB BLKHD JACK ADAPTER
BULKHEAD ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1338-ND | 242182 | 242182 | 92C7328 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - Between Series | Bulkhead Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMB | SMA; SMB | SMA; SMB |