Amphenol Corporation Coaxial Connector (RF) Adapters 242181

Description
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1326-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1326-ND
Coaxial Connector (RF) Adapters ACX1326-ND
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
BNC Connector - 242181 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
242181
BNC Connector 242181
BNC Jack to SMA Jack

BNC Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
Connectors
242181
Connectors 242181
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242181
RF & Microwave 242181
RF

RF

Buy Now
Coaxial Adapters - 2478735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478735
Coaxial Adapters 2478735
BNC Jack to SMA Jack Adapter 50 Ohm Stra

BNC Jack to SMA Jack Adapter 50 Ohm Stra

Supplier's Site
connector,rf coaxial,between series adapter,sma jack to bnc jack(bulkhead) - 70031883 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to bnc jack(bulkhead)
70031883
connector,rf coaxial,between series adapter,sma jack to bnc jack(bulkhead) 70031883
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
Bulkhead Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 92C7327 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
92C7327
Bulkhead Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 92C7327
BULKHEAD ADAPTER, SMA JACK-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242181 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242181
RF Adapters - Between Series 242181
RF Adapters - Between Series SMA JACK-BNC BLKHD JACK ADAPTER

RF Adapters - Between Series SMA JACK-BNC BLKHD JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1326-ND 242181 2478735 70031883 92C7327 242181
Product Name Coaxial Connector (RF) Adapters BNC Connector Coaxial Adapters connector,rf coaxial,between series adapter,sma jack to bnc jack(bulkhead) Bulkhead Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type BNC; SMA BNC; SMA BNC; SMA BNC; SMA
Unlock Full Specs
to access all available technical data