Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF BULKHEAD ADAPTER, BNC-SMA JACK/50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series BNC Jack to SMA Jack Bulkhead, 50 Ohms
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 115-242181-10-ND | 242181-10 | 66AH8914 | 242181-10 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Rf Bulkhead Adapter, Bnc-Sma Jack/50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC; SMA | BNC; SMA |