Amphenol Corporation Coaxial Connector (RF) Adapters 242179

Description
Adapter Coaxial Connector SMA Jack, Female Socket To 1.0/2.3 Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To 1.0/2.3 Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2238-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2238-ND
Coaxial Connector (RF) Adapters ACX2238-ND
Adapter Coaxial Connector SMA Jack, Female Socket To 1.0/2.3 Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To 1.0/2.3 Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 242179 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242179
RF Adapters - Between Series 242179
RF Adapters - Between Series SMA JACK TO 1.0/2.3 PLUG ADAPTER

RF Adapters - Between Series SMA JACK TO 1.0/2.3 PLUG ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter Sma Jack-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf - 99H6424 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter Sma Jack-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf
99H6424
Rf/coaxial Adapter Sma Jack-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf 99H6424
RF/COAXIAL ADAPTER SMA JACK-1.0/2.3 JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER SMA JACK-1.0/2.3 JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2238-ND 242179 99H6424
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter Sma Jack-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf
Connector Type 1.0 / 2.3 Connector; SMA SMA 1.0 / 2.3 Connector; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type BNC
Gender Female / Jack
Frequency 0.000 to 4.000 GHz
View Details