Amphenol RF adapters 242178-10

Description
SMA Jack to TNC Jack
Request a Quote Datasheet
Description
SMA Jack to TNC Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 242178-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
242178-10
adapters 242178-10
SMA Jack to TNC Jack

SMA Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
242178-10
Connectors 242178-10
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ARF3490-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3490-ND
Coaxial Connector (RF) Adapters ARF3490-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 44X7115 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
44X7115
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 44X7115
RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 242178-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242178-10
RF Adapters - Between Series 242178-10
RF Adapters - Between Series ADAPTER SMA-J/TNC-J BHD NI/BR

RF Adapters - Between Series ADAPTER SMA-J/TNC-J BHD NI/BR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 242178-10 ARF3490-ND 44X7115 242178-10
Product Name adapters Coaxial Connector (RF) Adapters Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type SMA; TNC SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
SMB (F) R/A Connector for RG58 Cable - ET-SBFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers