Adapter Coaxial Connector SMC Plug, Female Socket To SMA Plug, Male Pin 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-SMC PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA BULKHEAD JACK TO SMB JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 242177 | ACX1491-ND | 92C7324 | 242177 | 70032048 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Sma Plug-Smc Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma plug to smc plug |
| Connector Type | SMA; SMC | SMA; SMC | SMA; SMC | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |