Adapter Coaxial Connector SMA Jack, Female Socket To SMC Jack, Male Pin 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF Adapters - Between Series SMA JACK TO SMC JACK ADAPTER
RF/COAXIAL ADAPTER, SMA JACK-SMC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242176 | ACX1490-ND | 70032047 | 242176 | 92C7323 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,sma jack to smc jack | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Smc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMC | SMA; SMC | SMA; SMC | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |