Adapter Coaxial Connector N Plug, Male Pin To MCX Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, N PLUG-MCX JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series N PLUG TO MCX JACK ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2235-ND | 242170 | 92C7317 | 242170 |
| Product Name | Coaxial Connector (RF) Adapters | MCX Connector | Rf/coaxial Adapter, N Plug-Mcx Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | MCX; Type N | MCX | MCX |