Adapter Coaxial Connector N Plug, Male Pin To MMCX Jack, Female Socket 50Ohm
RF Adapters - Between Series N PLUG TO MMCX JACK ADAPTER
RF/COAXIAL ADAPTER, N PLUG-MMCX JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:MMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242166 | ACX2233-ND | 242166 | 92C7313 |
| Product Name | MMCX Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Plug-Mmcx Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | MMCX; Type N | MCX; MMCX | MCX; MMCX |