Adapter Coaxial Connector BNC Jack, Female Socket To UHF Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, BNC JACK-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO UHF JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX2051-ND | 242165 | 92C7312 | 242165 | 70032018 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Rf/coaxial Adapter, Bnc Jack-Uhf Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,bnc jack to uhf jack |
| Connector Type | BNC; UHF | BNC; UHF | BNC; UHF | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |