Adapter Coaxial Connector BNC Jack, Female Socket To UHF Plug, Male Pin 50Ohm
RF Adapters - Between Series BNC JACK TO UHF PLUG ADAPTER
RF/COAXIAL ADAPTER, BNC JACK-UHF PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 242164 | ACX2052-ND | 242164 | 92C7311 | 70032017 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Bnc Jack-Uhf Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,bnc jack to uhf plug |
| Connector Type | BNC; UHF | BNC; UHF | BNC; UHF | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |