Amphenol Corporation Coaxial Connector (RF) Adapters 242163

Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1346-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1346-ND
Coaxial Connector (RF) Adapters ACX1346-ND
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 2205522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205522
Coaxial Adapters 2205522
Amphenol RF 242163 Coaxial Adapter

Amphenol RF 242163 Coaxial Adapter

Supplier's Site
N-Type Connector - 242163 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242163
N-Type Connector 242163
N-Type Jack to SMA Jack

N-Type Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
SMA Connector
242163
SMA Connector 242163
SMA JACK/N/JACK PANEL ADAPTER

SMA JACK/N/JACK PANEL ADAPTER

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242163
RF & Microwave 242163
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - 242163 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
242163
Coaxial Connector (RF) Adapters 242163
CONN ADAPT SMA JACK TO N JACK

CONN ADAPT SMA JACK TO N JACK

Supplier's Site Datasheet
RF Adapters - Between Series - 242163 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242163
RF Adapters - Between Series 242163
RF Adapters - Between Series SMA JACK TO N PANEL JACK ADAPTER

RF Adapters - Between Series SMA JACK TO N PANEL JACK ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf - 92C7310 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf
92C7310
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf 92C7310
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, N Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf - 59M5118 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, N Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf
59M5118
Adaptor, N Jack, Sma Jack, 50Ohm; Connector Type Amphenol Rf 59M5118
ADAPTOR, N JACK, SMA JACK, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

ADAPTOR, N JACK, SMA JACK, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

Supplier's Site
connector,rf coaxial,between series adapter,sma jack to n jack(panel) - 70031898 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to n jack(panel)
70031898
connector,rf coaxial,between series adapter,sma jack to n jack(panel) 70031898
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1346-ND 2205522 242163 242163 242163 92C7310 70031898
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters N-Type Connector Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,between series adapter,sma jack to n jack(panel)
Connector Type SMA; Type N SMA; Type N SMA; Type N SMA
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data