Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF Adapters - Between Series N JACK TO BNC BLKHD JACK ADAPTER
RF/COAXIAL ADAPTER, N JACK-BNC JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 242162 | ACX1360-ND | 242162 | 92C7309 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; Type N | BNC | BNC |