Adapter Coaxial Connector BNC Jack, Female Socket To F Jack, Female Socket 75Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, BNC JACK-F JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO F JACK ADAPTER
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1383-ND | 70032022 | 92C7308 | 242161 |
| Product Name | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,bnc jack to f jack | Rf/coaxial Adapter, Bnc Jack-F Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC; Type F | BNC | BNC | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) |