Adapter Coaxial Connector F Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, BNC JACK-F PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO F PLUG ADAPTER
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1382-ND | 70032020 | 89K7026 | 242159 |
| Product Name | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,bnc jack to f plug | Rf/coaxial Adapter, Bnc Jack-F Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC; Type F | BNC | BNC |