Adapter Coaxial Connector N Plug, Male Pin To F Plug, Male Pin 75Ohm
RF Adapters - Between Series N PLUG TO F PLUG ADAPTER
RF/COAXIAL ADAPTER, N PLUG-F PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2232-ND | 242157 | 92C7307 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Plug-F Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type F; Type N | Type F |