Amphenol Corporation Coaxial Connector (RF) Adapters 242156-75

Description
Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX2194-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2194-ND
Coaxial Connector (RF) Adapters ACX2194-ND
Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 75Ohm

Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 75Ohm

Buy Now Datasheet
RF Adapters - Between Series - 242156-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242156-75
RF Adapters - Between Series 242156-75
RF Adapters - Between Series Adapter N Plug to F Jack 75

RF Adapters - Between Series Adapter N Plug to F Jack 75

Buy Now Datasheet
Adapter, N Plug To F Jack, 75 / Individual Bag Amphenol Rf - 88X0156 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, N Plug To F Jack, 75 / Individual Bag Amphenol Rf
88X0156
Adapter, N Plug To F Jack, 75 / Individual Bag Amphenol Rf 88X0156
Adapter, N Plug to F Jack, 75 / Individual Bag

Adapter, N Plug to F Jack, 75 / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX2194-ND 242156-75 88X0156
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Adapter, N Plug To F Jack, 75 / Individual Bag Amphenol Rf
Connector Type Type F; Type N
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
End Launch Connectors - NELC-K-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052024-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 3.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details