Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket 50Ohm
RF Adapters - Between Series N PLUG TO UHF JACK ADAPTER
RF ADAPTER, N PLUG-UHF JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2140-ND | 242155 | 242155 | 99H6422 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | RF Adapters - Between Series | Rf Adapter, N Plug-Uhf Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N; UHF | Type N; UHF | UHF |