Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 75Ohm
RF Adapters - Between Series BNC PLUG TO F JACK ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, BNC PLUG-F JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ACX1381-ND | 242154 | 242154 | 70032019 | 92C7305 |
| Product Name | Coaxial Connector (RF) Adapters | RF & Microwave | RF Adapters - Between Series | connector,rf coaxial,between series adapter,bnc plug to f jack | Rf/coaxial Adapter, Bnc Plug-F Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; Type F | BNC | BNC | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |