Amphenol Corporation Mini-SMB 242153

Description
Mini-UHF Plug to UHF Jack
Request a Quote Datasheet
Description
Mini-UHF Plug to UHF Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Mini-SMB
242153
Mini-SMB 242153
Mini-UHF Plug to UHF Jack

Mini-UHF Plug to UHF Jack

Buy Now
Coaxial Connector (RF) Adapters - ACX2215-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2215-ND
Coaxial Connector (RF) Adapters ACX2215-ND
Adapter Coaxial Connector UHF Mini Plug, Male Pin To UHF Jack, Female Socket 50Ohm

Adapter Coaxial Connector UHF Mini Plug, Male Pin To UHF Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 242153 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242153
RF Adapters - Between Series 242153
RF Adapters - Between Series MINI UHF PLUG TO UHF JACK, ADAPTER

RF Adapters - Between Series MINI UHF PLUG TO UHF JACK, ADAPTER

Buy Now Datasheet
Coaxial Adapter, Mini Uhf Plug-Uhf Jack; Convert From Coax Type Amphenol Rf - 92C7304 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Adapter, Mini Uhf Plug-Uhf Jack; Convert From Coax Type Amphenol Rf
92C7304
Coaxial Adapter, Mini Uhf Plug-Uhf Jack; Convert From Coax Type Amphenol Rf 92C7304
COAXIAL ADAPTER, MINI UHF PLUG-UHF JACK; Convert From Coax Type:UHF Mini; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

COAXIAL ADAPTER, MINI UHF PLUG-UHF JACK; Convert From Coax Type:UHF Mini; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 242153 ACX2215-ND 242153 92C7304
Product Name Mini-SMB Coaxial Connector (RF) Adapters RF Adapters - Between Series Coaxial Adapter, Mini Uhf Plug-Uhf Jack; Convert From Coax Type Amphenol Rf
Connector Type UHF Mini-UHF; UHF Mini-UHF; UHF
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details