Adapter Coaxial Connector BNC Plug, Male Pin To TNC Plug, Male Pin 50Ohm
RF/COAXIAL ADAPTER, BNC PLUG-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF Adapters - Between Series BNC PLUG TO TNC PLUG ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1380-ND | 242151 | 92C7302 | 70032014 | 242151 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Rf/coaxial Adapter, Bnc Plug-Tnc Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,bnc plug to tnc plug | RF Adapters - Between Series |
| Connector Type | BNC; TNC | BNC; TNC | BNC; TNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |