Adapter Coaxial Connector SMA Plug, Male Pin To SMB Plug, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMA PLUG-SMB PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
ADAPTOR, SMA PLUG, SMB PLUG, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Impedance:50ohm; RoHS Compliant: Yes
RF Adapters - Between Series SMA PLUG TO SMB PLUG ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1336-ND | 242146 | 92C7297 | 242146 | 70031891 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Rf/coaxial Adapter, Sma Plug-Smb Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma plug to smb plug |
| Connector Type | SMA; SMB | SMA; SMB | SMA; SMB | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) |